TE Connectivity Aerospace, Defense and Marine D-602-54CS1024
- 收藏
- 对比
D-602-54CS1024
2460-D-602-54CS1024
触头 - 多用途
602
大陆
立即发货

D-602-54CS1024
1最小包装量--
D-602-54CS1024详情
TE Connectivity Aerospace, Defense and Marine D-602-54CS1024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
20 Weeks
底架
Cable
包装/外壳
602
包装
Bulk
已出版
2003
零件状态
活跃
终端
Crimp
性别
Male
方向
Straight
触点样式
Pin
导线/电缆种类
双绞线
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-602-54CS1024拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。