TE Connectivity Aerospace, Defense and Marine D-602-72
- 收藏
- 对比
D-602-72
2460-D-602-72
触头 - 多用途
--
大陆
立即发货

Contact Solder ST Cable Mount
1最小包装量--
D-602-72详情
TE Connectivity Aerospace, Defense and Marine D-602-72重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
24 Weeks
底架
Cable
已出版
2003
零件状态
活跃
终端
Solder
连接器类型
Circular, Connector, Power
最高工作温度
150°C
方向
Straight
屏蔽/屏蔽
Shielded
军用标准
MIL-C-28748
触点样式
Pin
弱电
Non-Compliant
连接器支持类型
连接器附件
导线/电缆种类
Coaxial
政府合资格
无
RoHS状态
Non-RoHS Compliant
无铅
不适用
D-602-72拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。