TE Connectivity Aerospace, Defense and Marine D-621-0406-L
- 收藏
- 对比
D-621-0406-L
2460-D-621-0406-L
同轴连接器(射频)
0406
大陆
立即发货

D-621-0406-L
1最小包装量--
D-621-0406-L详情
TE Connectivity Aerospace, Defense and Marine D-621-0406-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 days ago)
工厂交货时间
17 Weeks
包装/外壳
0406
包装
Bulk
已出版
2003
零件状态
活跃
连接器类型
Threaded
最高工作温度
125°C
HTS代码
8542.39.00.01
弱电
Non-Compliant
辐射硬化
无
RoHS状态
Non-RoHS Compliant
D-621-0406-L拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。