TE Connectivity Aerospace, Defense and Marine D-659-0062
- 收藏
- 对比
D-659-0062
2460-D-659-0062
矩形连接器 - 配件
--
大陆
立即发货

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
1最小包装量--
D-659-0062详情
TE Connectivity Aerospace, Defense and Marine D-659-0062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
14 Weeks
材料
Polyethylene
系列
MTC
已出版
2010
零件状态
活跃
颜色
Red
弱电
Compliant
配件类型
Cap (Cover), Dust
RoHS状态
符合RoHS标准
D-659-0062拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。