TE Connectivity Aerospace, Defense and Marine DK-621-0033-1S
- 收藏
- 对比
DK-621-0033-1S
2460-DK-621-0033-1S
同轴连接器(射频)
--
大陆
立即发货

DK-621-0033-1S
--最小包装量--
DK-621-0033-1S详情
TE Connectivity Aerospace, Defense and Marine DK-621-0033-1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 days ago)
工厂交货时间
46 Weeks
已出版
2001
零件状态
活跃
连接器类型
Plug
最高工作温度
125°C
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
DK-621-0033-1S拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。