TE Connectivity Aerospace, Defense and Marine DK-621-0050-1S
- 收藏
- 对比
DK-621-0050-1S
2460-DK-621-0050-1S
同轴连接器(射频)
--
大陆
立即发货

DK-621-0050-1S
1最小包装量--
DK-621-0050-1S详情
TE Connectivity Aerospace, Defense and Marine DK-621-0050-1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
面板安装
YES
Mounting Styles
STRAIGHT
已出版
2001
零件状态
活跃
连接器类型
射频三轴连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
JACK
耦合类型
BAYONET
RoHS状态
Non-RoHS Compliant
DK-621-0050-1S拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。