TE Connectivity Aerospace, Defense and Marine DK-621-0512
- 收藏
- 对比
DK-621-0512
2460-DK-621-0512
同轴连接器(射频)
0512
大陆
立即发货

DK-621-0512
1最小包装量--
DK-621-0512详情
TE Connectivity Aerospace, Defense and Marine DK-621-0512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 day ago)
工厂交货时间
32 Weeks
包装/外壳
0512
已出版
2003
零件状态
活跃
连接器类型
Threaded
最高工作温度
125°C
Reach合规守则
unknown
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
DK-621-0512拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。