TE Connectivity Aerospace, Defense and Marine LNCL-15-260-SS
- 收藏
- 对比
LNCL-15-260-SS
2460-LNCL-15-260-SS
配件
--
大陆
立即发货

Non-Heat Shrink Tubing and Sleeves
--最小包装量--
LNCL-15-260-SS详情
TE Connectivity Aerospace, Defense and Marine LNCL-15-260-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
12 Weeks
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Black
屏蔽/屏蔽
Unshielded
弱电
Compliant
RoHS状态
符合RoHS标准
LNCL-15-260-SS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。