TE Connectivity Aerospace, Defense and Marine MC8010-F-11-02N
- 收藏
- 对比
MC8010-F-11-02N
2460-MC8010-F-11-02N
圆形连接器 - 外壳
--
大陆
立即发货

ARINC 801, 38999 STYLE, SIZE 11-
1最小包装量--
MC8010-F-11-02N详情
TE Connectivity Aerospace, Defense and Marine MC8010-F-11-02N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 months ago)
工厂交货时间
17 Weeks
外壳材料
Aluminium
已出版
2016
零件状态
活跃
定位的数量
2
RoHS状态
符合RoHS标准
MC8010-F-11-02N拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。