TE Connectivity Aerospace, Defense and Marine SLC41AC-1814A
- 收藏
- 对比
SLC41AC-1814A
2460-SLC41AC-1814A
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Circular MIL Spec Backshells VARIABL/ANG SZ18 Ni CLAMP BCKSHELL MIL41
--最小包装量--
SLC41AC-1814A详情
TE Connectivity Aerospace, Defense and Marine SLC41AC-1814A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 4 days ago)
工厂交货时间
14 Weeks
材料
Aluminium
Contact Finish Mating
未说明
已出版
2011
零件状态
活跃
连接器类型
圆形连接器适配器
弱电
Compliant
导线/电缆直径
178 mm
RoHS状态
符合RoHS标准
SLC41AC-1814A拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。