TE Connectivity / AMP EN3660-063F09BA
- 收藏
- 对比
EN3660-063F09BA
140-EN3660-063F09BA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters EN3660-063F09BA
1最小包装量--
EN3660-063F09BA详情
TE Connectivity / AMP EN3660-063F09BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
MIL Type
MIL-DTL-38999 III, IV
Shell Sizes
9
Shell Style#
Straight
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EJ3303-000
Unit Weight
0.338630 oz
系列
EN3660-063
类型
Anti-Decoupling Banding Adapter
产品
Adapters
EN3660-063F09BA拓展信息
TE Connectivity / AMP
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors







哦! 它是空的。