TE Connectivity AMP Connectors 904161-000
- 收藏
- 对比
904161-000
140-904161-000
触头 - 多用途
602
大陆
立即发货

Contact PIN Solder ST Cable Mount
1最小包装量--
904161-000详情
TE Connectivity AMP Connectors 904161-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 days ago)
工厂交货时间
15 Weeks
底架
Cable
包装/外壳
602
Contact Materials
Brass
包装
Bulk
系列
SolderTacts
零件状态
活跃
终端
Solder
连接器类型
Circular, Connector, Power
性别
Male
方向
Straight
屏蔽/屏蔽
Shielded
触点样式
Pin
导线/电缆种类
Coaxial
触点终端
Solder
销钉或插座
Pin
RoHS状态
Non-RoHS Compliant
904161-000拓展信息
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors
TE Connectivity AMP Connectors








哦! 它是空的。