TE Connectivity / Augat 224AG19DC
- 收藏
- 对比
224AG19DC
2460-224AG19DC
IC、晶体管插座
--
大陆
立即发货

IC Socket, DIP24, 24 Contact(s)
1最小包装量--
224AG19DC详情
TE Connectivity / Augat 224AG19DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYESTER
Manufacturer Part Number
224-AG19DC
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AUGAT INC
Risk Rank
5.82
Manufacturer Series
300C
Reach合规守则
unknown
接头数量
24
设备插座类型
IC SOCKET
使用的设备类型
DIP24
224AG19DC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。