TE Connectivity / Augat 724-AG2D
- 收藏
- 对比
724-AG2D
2460-724-AG2D
功率继电器,高于 2 A
--
大陆
立即发货

SOCKET, DIP24, IC SOCKET
1最小包装量--
724-AG2D详情
TE Connectivity / Augat 724-AG2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD
Rohs Code
无
Manufacturer Part Number
724-AG2D
Contact Materials
BERYLLIUM COPPER
Manufacturer Series
700
Risk Rank
5.4
Ihs Manufacturer
TYCO ELECTRONICS AMP
Part Life Cycle Code
Obsolete
Manufacturer
TE Connectivity
JESD-609代码
e0
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
接头数量
24
触点表面处理 终端
锡铅
设备插座类型
IC SOCKET
使用的设备类型
DIP24
724-AG2D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。