TE Connectivity / Raychem 202M124-19B
- 收藏
- 对比
202M124-19B
2017-202M124-19B
圆形连接器 - 后壳和电缆夹
Aluminum
大陆
立即发货

CONN BACKSHELL ADPT SZ24 25 OLIV
1最小包装量--
202M124-19B详情
TE Connectivity / Raychem 202M124-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 5 days ago)
包装/外壳
Aluminum
材料
Aluminium
本体材质
Aluminium
颜色
Green
弱电
Non-Compliant
镀层-主体
Cadmium
直径
45.2mm
RoHS状态
Non-RoHS Compliant
无铅
不适用
202M124-19B拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection








哦! 它是空的。