注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥864.184579
10
¥815.268473
100
¥769.121203
500
¥725.586036
1000
¥684.515133
TE Connectivity / Raychem 203M208-19B04
- 收藏
- 对比
203M208-19B04
2017-203M208-19B04
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

203M208-19B04 datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
--最小包装量--
¥
总价: ¥
203M208-19B04详情
TE Connectivity / Raychem 203M208-19B04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
包装
Bulk
颜色
Green
弱电
Non-Compliant
导线/电缆直径
50.8 mm
特征
Shielded
RoHS状态
Non-RoHS Compliant
无铅
不适用
203M208-19B04拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection






哦! 它是空的。