TE Connectivity / Raychem 203M920-19B
- 收藏
- 对比
203M920-19B
2017-203M920-19B
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

203M920-19B datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
1最小包装量--
203M920-19B详情
TE Connectivity / Raychem 203M920-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 days ago)
材料
Aluminium
Contact Finish Mating
未说明
连接器类型
圆形连接器适配器
颜色
Green
Reach合规守则
not_compliant
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
无铅
不适用
203M920-19B拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection







哦! 它是空的。