TE Connectivity / Raychem 209M312-19B
- 收藏
- 对比
209M312-19B
2017-209M312-19B
圆形连接器 - 后壳和电缆夹
Aluminum
大陆
立即发货

209M312-19B datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
1最小包装量--
209M312-19B详情
TE Connectivity / Raychem 209M312-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
包装/外壳
Aluminum
材料
Aluminium
本体材质
Aluminium
包装
Bulk
颜色
Green
军用标准
MIL-DTL-38999
弱电
Non-Compliant
导线/电缆直径
12.19 mm
RoHS状态
符合RoHS标准
无铅
不适用
209M312-19B拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection







哦! 它是空的。