TE Connectivity / Raychem 211M514-19B16
- 收藏
- 对比
211M514-19B16
2017-211M514-19B16
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

211M514-19B16 datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
1最小包装量--
211M514-19B16详情
TE Connectivity / Raychem 211M514-19B16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
材料
Aluminium
包装
Bulk
颜色
Green
弱电
Non-Compliant
导线/电缆直径
203 mm
特征
Shielded
RoHS状态
Non-RoHS Compliant
无铅
不适用
211M514-19B16拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection







哦! 它是空的。