注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥902.54456
10
¥851.457131
100
¥803.261448
500
¥757.793815
1000
¥714.899826
TE Connectivity / Raychem 218M618-19B
- 收藏
- 对比
218M618-19B
2017-218M618-19B
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

218M618-19B datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
--最小包装量--
¥
总价: ¥
218M618-19B详情
TE Connectivity / Raychem 218M618-19B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
材料
Aluminium
电阻
218.618MOhm
颜色
Green
弱电
Non-Compliant
RoHS状态
Non-RoHS Compliant
无铅
不适用
218M618-19B拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection






哦! 它是空的。