TE Connectivity / Raychem CWT-9005
- 收藏
- 对比
CWT-9005
2017-CWT-9005
焊接套管
--
大陆
立即发货

Solder Sleeves & Shield Tubing H/S-PARA 10 GRY
1最小包装量--
CWT-9005详情
TE Connectivity / Raychem CWT-9005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
RoHS
N
Maximum Temperature
+ 125 C
Chemical Resistant
无
Lead Free Solder Processes
无铅焊接工艺
Minimum Shrink Temperature
+ 85 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
084483-000
Unit Weight
0.060877 oz
系列
CWT
类型
焊接套管接头
特征
Low temperature applications, controlled soldering, strain relief, insulation, easy installation
CWT-9005拓展信息
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。