TE Connectivity / Raychem DK-621-0439-4UP
- 收藏
- 对比
DK-621-0439-4UP
2017-DK-621-0439-4UP
同轴连接器(射频)
--
大陆
立即发货

Data Bus Components - Connectors PLUG/PIN POLARITY D DATA BUS CONNECTOR
1最小包装量--
DK-621-0439-4UP详情
TE Connectivity / Raychem DK-621-0439-4UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Mating Style
Bayonet - D
Mounting Styles
Cable
Minimum Operating Temperature
- 65 C
Maximum Operating Temperature
+ 150 C
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
127200-000
包装
Bulk
类型
Plug
终端样式
Solder
触点性别
Pin (Male)
安装角
Straight
DK-621-0439-4UP拓展信息
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem
Raychem







哦! 它是空的。