TE Connectivity / Raychem DTS20F25-44420AN
- 收藏
- 对比
DTS20F25-44420AN
2017-DTS20F25-44420AN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector RCPT.SQ FLANGE. 4 x #4. 4 x #20. NO CO
1最小包装量--
DTS20F25-44420AN详情
TE Connectivity / Raychem DTS20F25-44420AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
25
Shell Style#
方形法兰
MIL Type
MIL-DTL-38999 III
Mounting Styles
Panel
Contact Materials
Copper Alloy
Mating Style
Threaded
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
定位的数量
24 Position
性别
Without Pin Contacts
终端样式
Crimp
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
DTS20F25-44420AN拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。