TE Connectivity / Raychem EB9456-000
- 收藏
- 对比
EB9456-000
2017-EB9456-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells TXR40AZ00-0804AI
1最小包装量--
EB9456-000详情
TE Connectivity / Raychem EB9456-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
RoHS
Details
MIL Type
MIL-DTL-38999 III, IV
Shell Style#
Straight
Shell Sizes
9
Mating Style
Threaded
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
TXR40AZ00-0804AI
Unit Weight
0.035274 oz
外壳电镀
锌 镍
产品
Tinel-Lock Backshells
安装角
Straight
EB9456-000拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。