TE Connectivity / Raychem M83513/05-02
- 收藏
- 对比
M83513/05-02
2017-M83513/05-02
D-Sub,D 形连接器 - 配件
--
大陆
立即发货

D-Sub Tools & Hardware S96-0002-0087
1最小包装量--
M83513/05-02详情
TE Connectivity / Raychem M83513/05-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Filtered
-
Factory Pack QuantityFactory Pack Quantity
1
Tradename
MIL-DTL-83513
Part # Aliases
5-1532137-5
Unit Weight
0.116772 oz
系列
M83513
类型
Screw
螺纹尺寸
0.086-56 UNC
产品
Hardware
M83513/05-02拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。