TE Connectivity / Raychem R85049/82-16W03
- 收藏
- 对比
R85049/82-16W03
2017-R85049/82-16W03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells STR BACKSHELL SZ 16 SELF-LOCKING BAND
1最小包装量--
R85049/82-16W03详情
TE Connectivity / Raychem R85049/82-16W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
Details
MIL Type
MIL-DTL-26482 II
Shell Style#
Straight
Shell Sizes
16
Mating Style
自锁
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW3746-000
系列
AS85049
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
带锁适配器
安装角
Straight
R85049/82-16W03拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。