TE Connectivity / Raychem SLM40AB-1006A-25-0
- 收藏
- 对比
SLM40AB-1006A-25-0
2017-SLM40AB-1006A-25-0
圆形连接器 - 后壳和电缆夹
Aluminum
大陆
立即发货

SLM40AB-1006A-25-0 datasheet pdf and Circular Connectors - Backshells and Cable Clamps product details from TE Connectivity / Raychem stock available at utmel
1最小包装量--
SLM40AB-1006A-25-0详情
TE Connectivity / Raychem SLM40AB-1006A-25-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
包装/外壳
Aluminum
材料
Aluminium, Cadmium
本体材质
Aluminium
Contact Finish Mating
未说明
连接器类型
圆形连接器适配器
颜色
Green
Reach合规守则
unknown
弱电
Non-Compliant
镀层
Cadmium
导线/电缆直径
76 mm
特征
Shielded
长度
75.95mm
达到SVHC
有
RoHS状态
Non-RoHS Compliant
SLM40AB-1006A-25-0拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection








哦! 它是空的。