TE Connectivity / Raychem STD12Y-9
- 收藏
- 对比
STD12Y-9详情
TE Connectivity / Raychem STD12Y-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyoxymethylene (POM)
Lead Free Solder Processes
无铅焊接工艺
Maximum Temperature
+ 106 C
Minimum Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
300
Part # Aliases
1768045-8
类型
军用级电缆标记
家人
STD
图例
9
产品
Markers
特征
10 Wands With 30 Identical Markers With Yellow Applicator
STD12Y-9拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem








哦! 它是空的。