TE Connectivity Raychem Cable Protection QLLD750GR
- 收藏
- 对比
QLLD750GR
2017-QLLD750GR
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Labels and Industrial Warning Signs DOT INSPECT GREEN Sold by Pack of 1000
1最小包装量--
QLLD750GR详情
TE Connectivity Raychem Cable Protection QLLD750GR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
材料
Paper
包装
Bulk
系列
QLL
已出版
2014
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
颜色
Green
弱电
不适用
宽度
19.05mm
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
QLLD750GR拓展信息
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection
TE Connectivity Raychem Cable Protection








哦! 它是空的。