TE Connectivity Raychem Cable Protection SSC-6/172
- 收藏
- 对比
SSC-6/172
2017-SSC-6/172
热缩套,帽盖
--
大陆
立即发货

HEATSHRINK END CAP BLACK SEALED
1最小包装量--
SSC-6/172详情
TE Connectivity Raychem Cable Protection SSC-6/172重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
材料
Polyolefin (PO), Rigid
系列
SSC
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Cap
颜色
Black
特征
Abrasion Resistant, Adhesive Coating, Fungus Resistant, Moisture Resistant, Weather Resistant
RoHS状态
Non-RoHS Compliant
SSC-6/172拓展信息
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity Raychem Cable Protection
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem
TE Connectivity / Raychem







哦! 它是空的。