TELEDYNE COMPONENTS ACPJ-025-002
- 收藏
- 对比
ACPJ-025-002
2483-ACPJ-025-002
集成电路(IC)
--
大陆
立即发货

ACPJ-025-002 datasheet pdf and Integrated Circuits (ICs) product details from TELEDYNE COMPONENTS stock available at utmel
1最小包装量--
ACPJ-025-002详情
TELEDYNE COMPONENTS ACPJ-025-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
ACPJ-025-002
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Package Description
ROHS COMPLIANT
Risk Rank
5.61
Contact Finish Mating
GOLD
JESD-609代码
e4
连接器类型
2.5mm AUDIO
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配置
1X1 HORIZONTAL
主体/外壳样式
JACK
终端类型
SURFACE MOUNT
端口的数量
1
极数
6
触点表面处理 终端
GOLD
ACPJ-025-002拓展信息
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS







哦! 它是空的。