TELEDYNE COMPONENTS APE1720M
- 收藏
- 对比
APE1720M
2483-APE1720M
集成电路(IC)
--
大陆
立即发货

APE1720M datasheet pdf and Integrated Circuits (ICs) product details from TELEDYNE COMPONENTS stock available at utmel
1最小包装量--
APE1720M详情
TELEDYNE COMPONENTS APE1720M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
APE1720M
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Part Package Code
SOIC
Package Description
LEAD FREE, SOP-8
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
8
JESD-30代码
R-PDSO-G8
资历状况
不合格
模拟 IC - 其他类型
开关稳压器
APE1720M拓展信息
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS
TELEDYNE COMPONENTS







哦! 它是空的。