Teledyne LeCroy 172D-5/28/G
- 收藏
- 对比
172D-5/28/G
2483-172D-5/28/G
高频(RF)继电器
--
大陆
立即发货

Electromechanical Relay 5VDC 64Ohm 1A DPDT (8.51x8.51x7.11)mm THT Centigrid Commercial Relay
1最小包装量--
172D-5/28/G详情
Teledyne LeCroy 172D-5/28/G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PC (Polycarbonate)
Contact Materials
Bronze
Mounting
通孔
类型
继电器插座
性别
Receptacle
172D-5/28/G拓展信息
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays







哦! 它是空的。