Teledyne LeCroy APR05236.1
- 收藏
- 对比
APR05236.1
2483-APR05236.1
无类别的
--
大陆
立即发货

APR05236.1 datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
APR05236.1详情
Teledyne LeCroy APR05236.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A28-21S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2.25 Inches
直径
1.75 Inches
APR05236.1拓展信息







哦! 它是空的。