Teledyne LeCroy ARSL2501
- 收藏
- 对比
ARSL2501
2483-ARSL2501
无类别的
--
大陆
立即发货

ARSL2501 datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
ARSL2501详情
Teledyne LeCroy ARSL2501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
6
Rad Hardened
无
Contact Materials
Copper Alloy
Termination Method
Crimp
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
22-15
Body Orientation
Straight
Contact Classification
(5/1)Signal
Manufacturer Part Number
ARSL2501
Manufacturer
Shanghai Lunsure Electronic Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SHANGHAI LUNSURE ELECTRONIC TECHNOLOGY CO LTD
Risk Rank
5.76
ECCN 代码
EAR99
类型
Circular
接头数量
6(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
达到SVHC
unknown
ARSL2501拓展信息







哦! 它是空的。