Teledyne LeCroy CDG4309CPP
- 收藏
- 对比
CDG4309CPP
2483-CDG4309CPP
无类别的
--
大陆
立即发货

CDG4309CPP datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
CDG4309CPP详情
Teledyne LeCroy CDG4309CPP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Manufacturer Part Number
CDG4309CPP
Manufacturer
Telcom Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TELCOM SEMICONDUCTOR INC
Risk Rank
5.84
达到SVHC
unknown
CDG4309CPP拓展信息







哦! 它是空的。