Teledyne LeCroy CDG4500EPD
- 收藏
- 对比
CDG4500EPD
2483-CDG4500EPD
无类别的
--
大陆
立即发货

CDG4500EPD datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
CDG4500EPD详情
Teledyne LeCroy CDG4500EPD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Plastic
Type of electric connection
Plug-in connection
Manufacturer Part Number
CDG4500EPD
Manufacturer
Telcom Semiconductor Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TELCOM SEMICONDUCTOR INC
Risk Rank
5.83
达到SVHC
unknown
CDG4500EPD拓展信息







哦! 它是空的。