Teledyne LeCroy CHM09112
- 收藏
- 对比
CHM09112
2483-CHM09112
无类别的
--
大陆
立即发货

CHM09112 datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
CHM09112详情
Teledyne LeCroy CHM09112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
1600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
14000 - 14000
Type of electrical connection of main circuit
Other
CHM09112拓展信息







哦! 它是空的。