Teledyne LeCroy FLIR T620-25
- 收藏
- 对比
FLIR T620-25
2483-FLIR T620-25
设备 - 环境检测仪
--
大陆
立即发货

FLIR T620 IR CAMERA 640X480 RES
1最小包装量--
FLIR T620-25详情
Teledyne LeCroy FLIR T620-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
PLASTIC
Manufacturer Part Number
GLS12 250C
Approvals
UL;cUL
Manufacturer
Crouse-Hinds Commercial Products
Mounting
固定螺钉
Package
Bulk
厂商
Teledyne FLIR Commercial Systems
Product Status
Obsolete
系列
T600
类型
Infrared Camera, Thermal Imager
组成
Iron
包括
Battery, Cable, Calibration Certificate, Case, Charger, Headset, Lens Cap, Memory Card, Power Supply, Strap, Tripod Adapter
用于测量
Temperature (Non-Contact)
FLIR T620-25拓展信息
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy







哦! 它是空的。