Teledyne LeCroy GA152-1-5
- 收藏
- 对比
GA152-1-5
2483-GA152-1-5
高频(RF)继电器
--
大陆
立即发货

High Frequency / RF Relays Ultramin High Repeat SMT DC-5GHz
1最小包装量--
GA152-1-5详情
Teledyne LeCroy GA152-1-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
8.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
105
Min. permitted bending radius, stationary application/permanent installation
63
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GA152-1-5拓展信息
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays







哦! 它是空的。