Teledyne LeCroy GA152-2-15
- 收藏
- 对比
GA152-2-15
2483-GA152-2-15
高频(RF)继电器
--
大陆
立即发货

High Frequency / RF Relays Ultramin High Repeat SMT DC-5GHz
1最小包装量--
GA152-2-15详情
Teledyne LeCroy GA152-2-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyurethane (PUR)
Colour outer sheath
Orange
Outer diameter approx.
13.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
134
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GA152-2-15拓展信息
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays
Teledyne Relays







哦! 它是空的。