Teledyne LeCroy GRF1LXI
- 收藏
- 对比
GRF1LXI
2483-GRF1LXI
无类别的
--
大陆
立即发货

GRF1LXI datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
GRF1LXI详情
Teledyne LeCroy GRF1LXI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
11.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
84
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
GRF1LXI拓展信息







哦! 它是空的。