Teledyne LeCroy GRF3I-0336S-TRM
- 收藏
- 对比
GRF3I-0336S-TRM
2483-GRF3I-0336S-TRM
无类别的
--
大陆
立即发货

GRF3I-0336S-TRM datasheet pdf and Unclassified product details from Teledyne LeCroy stock available at utmel
1最小包装量--
GRF3I-0336S-TRM详情
Teledyne LeCroy GRF3I-0336S-TRM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
6.9
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
600
Conductor category
Class 5 = flexible
GRF3I-0336S-TRM拓展信息







哦! 它是空的。