Teledyne LeCroy MR-PINS6
- 收藏
- 对比
MR-PINS6详情
Teledyne LeCroy MR-PINS6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
36
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
Package
Bulk
厂商
Teledyne FLIR Commercial Systems
Product Status
活跃
For Use With/Related Products
MR06, MR07, MR08
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
FLIR teledynes
Brand
FLIR teledynes
RoHS
Details
For Use With
FLIR MR06, MR07 & MR08 Moisture Meter Probes
包装
Bulk
系列
MR
类型
CLOCK OSCILLATOR
子类别
Test Leads, Banana Plugs, Alligator Clips & Test Probes
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
更换喷嘴
产品类别
Test Accessories - Other
规格说明
-
产品
Accessories
产品类别
Test Accessories - Other
MR-PINS6拓展信息
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy








哦! 它是空的。