Teledyne LeCroy T198533
- 收藏
- 对比
T198533详情
Teledyne LeCroy T198533重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
106.25
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
Package
Bulk
厂商
Teledyne FLIR Commercial Systems
Product Status
活跃
For Use With/Related Products
E4, E5, E6, E8
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
FLIR teledynes
Brand
FLIR teledynes
RoHS
Details
For Use With
FLIR E4, E5, E6, E8 Compact Thermal Imaging Infrared Cameras
包装
Bulk
系列
CX
类型
CLOCK OSCILLATOR
子类别
电缆组件
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Cable, USB
产品类别
USB Cables / IEEE 1394 Cables
规格说明
-
产品类别
USB Cables / IEEE 1394 Cables
T198533拓展信息
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy
Teledyne LeCroy








哦! 它是空的。