注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥330.599018
10
¥311.885865
100
¥294.231953
500
¥277.577311
1000
¥261.865385
TELEMECANIQUE SENSORS XCKS131
- 收藏
- 对比
XCKS131
1446-XCKS131
安全继电器
--
大陆
立即发货

Limit switch; NO NC; PG13,5; IP66; No.of mount.holes: 4; plastic
--最小包装量--
¥
总价: ¥
XCKS131详情
TELEMECANIQUE SENSORS XCKS131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
plastic
Type of sensor
limit switch
Connections
PG13,5
Number of mounting holes
4
Mounting holes pitch
30/60mm
Switches features
snap action contacts
Gross weight
176g
Certificates
RoHS compliant
Operating temperature
-25...70°C
Output configuration
NO + NC
IP rating
IP66
XCKS131拓展信息
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS






哦! 它是空的。