TELEMECANIQUE SENSORS XCKS141
- 收藏
- 对比
XCKS141
1446-XCKS141
安全继电器
--
大陆
立即发货

Limit switch; NO NC; PG13,5; IP66; No.of mount.holes: 4; plastic
1最小包装量--
XCKS141详情
TELEMECANIQUE SENSORS XCKS141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
plastic
Type of sensor
limit switch
Connections
PG13,5
Number of mounting holes
4
Mounting holes pitch
30/60mm
Switches features
snap action contacts
Gross weight
186.37g
Certificates
RoHS compliant
Operating temperature
-25...70°C
Output configuration
NO + NC
IP rating
IP66
XCKS141拓展信息
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS
TELEMECANIQUE SENSORS







哦! 它是空的。