E5550K-DOW详情
TEMIC E5550K-DOW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Package Style
UNCASED CHIP
Package Shape
UNSPECIFIED
Package Body Material
UNSPECIFIED
Risk Rank
5.6
Package Description
DIE
Ihs Manufacturer
TEMIC SEMICONDUCTORS
Part Life Cycle Code
Transferred
Manufacturer Part Number
E5550K-DOW
端子位置
UPPER
终端形式
无铅
功能数量
1
Reach合规守则
unknown
JESD-30代码
X-XUUC-N
资历状况
不合格
消费者集成电路类型
消费电路
E5550K-DOW拓展信息
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC








哦! 它是空的。