U6050B-FL详情
TEMIC U6050B-FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
20
Manufacturer Part Number
U6050B-FL
Part Life Cycle Code
Transferred
Ihs Manufacturer
TEMIC SEMICONDUCTORS
Package Description
,
Risk Rank
5.78
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDSO-G20
资历状况
不合格
通信IC类型
SLIC
U6050B-FL拓展信息
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC
TEMIC








哦! 它是空的。