Temic Semiconductors DG538AN
- 收藏
- 对比
DG538AN
3040-DG538AN
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

Video Multiplexer, 1 Func, 8 Channel, PQCC28, PLASTIC, LCC-28
1最小包装量--
DG538AN详情
Temic Semiconductors DG538AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
28
Part Life Cycle Code
Transferred
Ihs Manufacturer
TEMIC SEMICONDUCTORS
Package Description
PLASTIC, LCC-28
Package Body Material
PLASTIC/EPOXY
Package Code
QCCJ
Package Equivalence Code
LDCC(UNSPEC)
Package Shape
SQUARE
Package Style
CHIP CARRIER
端子位置
QUAD
终端形式
J BEND
功能数量
1
Reach合规守则
unknown
JESD-30代码
S-PQCC-J28
资历状况
不合格
通道数量
8
模拟 IC - 其他类型
VIDEO MULTIPLEXER
DG538AN拓展信息
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors
Temic Semiconductors







哦! 它是空的。